Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head type, meet XP Class I, Division 1, Group A, B, C, and D; DIP Class II, Division I, Groups E, F, G and Class III, Division 1. The required thermowell is available in standard, heavy-duty, and flanged constructions. The assemblies feature 316 stainless steel sheaths and ungrounded isolated junctions. They are available with aluminum or stainless steel explosion proof connection heads.
| Acrolab Ltd. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 70-80 |
| Product Name | Explosion Proof Thermocouple Assemblies With Thermowells |
| Application Options | Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature) |
| Base, Noble and Refractory Metal Type | E; J; K; T |
| Probe Configuration | Straight Probe |