Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either with or without stainless steel armour and with a ¼”-28N.F. threaded swiveling bolt. Other thread sizes, imperial metric, are available.
| Acrolab Ltd. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | A300 – B3 |
| Product Name | Nozzle Style Thermocouples & RTD’s |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2; 3; 4 |