Acrolab Ltd. Datasheets for Cartridge Heaters
Cartridge heaters are cylindrical devices generally inserted into a heated substance.
Cartridge Heaters: Learn more
| Product Name | Notes |
|---|---|
| Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside... | |
| Split Heaters can operate at temperatures over 1600°F. This style of heater is best utilized in high temperature applications where a standard cartridge heater cannot operate properly. The unique split... | |
| These type of heaters are typically used for heated tooling or augmenting heat in molds. Cartridge heaters can withstand sheath temperatures of up to 1500°F. There are a variety of... |