Edwards Vacuum Active Digital Controller ADC

Description
The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used vacuum units. The ADC is available in standard and enhanced versions. The standard controller displays the pressure measured by a single active gauge. The enhanced controller supports two similar gauges, is equipped with two variable hysteresis set-points which are linked to 48V dc 1A changeover relays, and two 0-10V dc analog outputs. An RS232 interface is also available on the enhanced version.
Description
The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used vacuum units. The ADC is available in standard and enhanced versions. The standard controller displays the pressure measured by a single active gauge. The enhanced controller supports two similar gauges, is equipped with two variable hysteresis set-points which are linked to 48V dc 1A changeover relays, and two 0-10V dc analog outputs. An RS232 interface is also available on the enhanced version.

Suppliers

Company
Product
Description
Supplier Links
Active Digital Controller - ADC - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Active Digital Controller
ADC
Active Digital Controller ADC
The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used vacuum units. The ADC is available in standard and enhanced versions. The standard controller displays the pressure measured by a single active gauge. The enhanced controller supports two similar gauges, is equipped with two variable hysteresis set-points which are linked to 48V dc 1A changeover relays, and two 0-10V dc analog outputs. An RS232 interface is also available on the enhanced version.

The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards gauges, loads the appropriate look-up table and displays the pressure in commonly used vacuum units. The ADC is available in standard and enhanced versions. The standard controller displays the pressure measured by a single active gauge. The enhanced controller supports two similar gauges, is equipped with two variable hysteresis set-points which are linked to 48V dc 1A changeover relays, and two 0-10V dc analog outputs. An RS232 interface is also available on the enhanced version.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Pressure Instruments
Product Number ADC
Product Name Active Digital Controller
Device Category Controller
Sensor Technology Various
Pressure Measurement Gauge; Vacuum
Material Gas
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2051446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Lcd
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Vacuum Gauge Controller, Convectron®, 2 Relays, Torr Units - 475001-02-T - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; Vacuum Fluorescent
View Details
Pressure Gauge - PCE-PDA 1000L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Material Liquid; Gas
View Details