E+E Elektronik Room Temperature Sensor EE10-T Series

Description
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.
Datasheet
Description
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Room Temperature Sensor - EE10-T Series - E+E Elektronik
Engerwitzdorf, Austria
Room Temperature Sensor
EE10-T Series
Room Temperature Sensor EE10-T Series
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools. The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.

Analogue, digital or passive room temperature sensors for residential and commercial HVAC.

The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds without any tools.

The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Temperature Indicators
Product Number EE10-T Series
Product Name Room Temperature Sensor
Mounting Options Self-Contained/Stand Alone Instrument
Reference Material Platinum
Included Probe(s) or Dimensions of Thermometer RTD Probe
Probe Resistance Values 100 Ohm or 1000 Ohm
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Temperature Meter - PCE-895 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -83.2 to 2912 F (-64 to 1600 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details