E+E Elektronik CO2/Temperature/Barometric Pressure Mini Sensor Module EE895

Description
A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment onto the CO2 measurement. As a result, the EE895 offers a particularly high CO2 measurement accuracy, independent of altitude or changing ambient conditions. Long-Term Stable CO2 Measuring Principle The dual wavelength NDIR CO2 measuring principle with auto-calibration ensures excellent long-term stability, as it automatically compensates for aging effects and is particularly resistant to contamination. The multi-point CO2 and temperature factory adjustment procedure leads to excellent CO2 measurement accuracy over the entire T working range from -40...60 °C (-40...140 °F). Easy Design-In The I2C and UART interfaces, the very small dimensions of only 35 mm x 15 mm x 7 mm (1.38" x 0.6" x 0.27") and various mounting options facilitate the design-in of the sensor module. Flexibly Configurable The EE895 module can be configured via the digital interface. The CO2 measurement interval can be set according to the application and the power requirements. EE895 Evaluation Board With the optional evaluation board, the sensor module can be easily tested with regard to the intended application. Typical Applications Demand controlled ventilation Building automation Process control Data loggers, hand-held instruments Wireless transmitters
Datasheet
Description
A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment onto the CO2 measurement. As a result, the EE895 offers a particularly high CO2 measurement accuracy, independent of altitude or changing ambient conditions. Long-Term Stable CO2 Measuring Principle The dual wavelength NDIR CO2 measuring principle with auto-calibration ensures excellent long-term stability, as it automatically compensates for aging effects and is particularly resistant to contamination. The multi-point CO2 and temperature factory adjustment procedure leads to excellent CO2 measurement accuracy over the entire T working range from -40...60 °C (-40...140 °F). Easy Design-In The I2C and UART interfaces, the very small dimensions of only 35 mm x 15 mm x 7 mm (1.38" x 0.6" x 0.27") and various mounting options facilitate the design-in of the sensor module. Flexibly Configurable The EE895 module can be configured via the digital interface. The CO2 measurement interval can be set according to the application and the power requirements. EE895 Evaluation Board With the optional evaluation board, the sensor module can be easily tested with regard to the intended application. Typical Applications Demand controlled ventilation Building automation Process control Data loggers, hand-held instruments Wireless transmitters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO2/Temperature/Barometric Pressure  Mini Sensor Module - EE895 - E+E Elektronik
Engerwitzdorf, Austria
CO2/Temperature/Barometric Pressure Mini Sensor Module
EE895
CO2/Temperature/Barometric Pressure Mini Sensor Module EE895
A Single Module - 3 Measurands The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment onto the CO2 measurement. As a result, the EE895 offers a particularly high CO2 measurement accuracy, independent of altitude or changing ambient conditions. Long-Term Stable CO2 Measuring Principle The dual wavelength NDIR CO2 measuring principle with auto-calibration ensures excellent long-term stability, as it automatically compensates for aging effects and is particularly resistant to contamination. The multi-point CO2 and temperature factory adjustment procedure leads to excellent CO2 measurement accuracy over the entire T working range from -40...60 °C (-40...140 °F). Easy Design-In The I2C and UART interfaces, the very small dimensions of only 35 mm x 15 mm x 7 mm (1.38" x 0.6" x 0.27") and various mounting options facilitate the design-in of the sensor module. Flexibly Configurable The EE895 module can be configured via the digital interface. The CO2 measurement interval can be set according to the application and the power requirements. EE895 Evaluation Board With the optional evaluation board, the sensor module can be easily tested with regard to the intended application. Typical Applications Demand controlled ventilation Building automation Process control Data loggers, hand-held instruments Wireless transmitters

A Single Module - 3 Measurands
The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment onto the CO2 measurement. As a result, the EE895 offers a particularly high CO2 measurement accuracy, independent of altitude or changing ambient conditions.

Long-Term Stable CO2 Measuring Principle
The dual wavelength NDIR CO2 measuring principle with auto-calibration ensures excellent long-term stability, as it automatically compensates for aging effects and is particularly resistant to contamination. The multi-point CO2 and temperature factory adjustment procedure leads to excellent CO2 measurement accuracy over the entire T working range from -40...60 °C (-40...140 °F).

Easy Design-In
The I2C and UART interfaces, the very small dimensions of only 35 mm x 15 mm x 7 mm (1.38" x 0.6" x 0.27") and various mounting options facilitate the design-in of the sensor module.

Flexibly Configurable
The EE895 module can be configured via the digital interface. The CO2 measurement interval can be set according to the application and the power requirements.

EE895 Evaluation Board
With the optional evaluation board, the sensor module can be easily tested with regard to the intended application.

Typical Applications

  • Demand controlled ventilation
  • Building automation
  • Process control
  • Data loggers, hand-held instruments
  • Wireless transmitters
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Temperature Indicators
Product Number EE895
Product Name CO2/Temperature/Barometric Pressure Mini Sensor Module
Mounting Options Other Installation Type
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Digital Thermometer - PCE-T 394 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details