E+E Elektronik Humidity/Temperature Transmitter for Intrinsically Safe Applications EE300Ex

Description
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20 (Divison 1). The 2-part enclosure facilitates easy installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is optimized for the pharmaceutical and chemical industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td], wet-bulb temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology. Moisture in oil measurement In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil measurement. The moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils. Typical applications Chemical industry Pharmaceutical industry Painting cabinets Explosion hazard storage rooms Power stations Grain mills Oil platforms Moisture in oil measurement
Datasheet
Description
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20 (Divison 1). The 2-part enclosure facilitates easy installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is optimized for the pharmaceutical and chemical industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td], wet-bulb temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology. Moisture in oil measurement In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil measurement. The moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils. Typical applications Chemical industry Pharmaceutical industry Painting cabinets Explosion hazard storage rooms Power stations Grain mills Oil platforms Moisture in oil measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/Temperature Transmitter for Intrinsically Safe Applications - EE300Ex - E+E Elektronik
Engerwitzdorf, Austria
Humidity/Temperature Transmitter for Intrinsically Safe Applications
EE300Ex
Humidity/Temperature Transmitter for Intrinsically Safe Applications EE300Ex
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20 (Divison 1). The 2-part enclosure facilitates easy installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is optimized for the pharmaceutical and chemical industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td], wet-bulb temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology. Moisture in oil measurement In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil measurement. The moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils. Typical applications Chemical industry Pharmaceutical industry Painting cabinets Explosion hazard storage rooms Power stations Grain mills Oil platforms Moisture in oil measurement

The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20 (Divison 1).

The 2-part enclosure facilitates easy installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is optimized for the pharmaceutical and chemical industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications.

Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td], wet-bulb temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology.

Moisture in oil measurement

In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil measurement. The moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils.

Typical applications

  • Chemical industry
  • Pharmaceutical industry
  • Painting cabinets
  • Explosion hazard storage rooms
  • Power stations
  • Grain mills
  • Oil platforms
  • Moisture in oil measurement
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Temperature Indicators
Product Number EE300Ex
Product Name Humidity/Temperature Transmitter for Intrinsically Safe Applications
Mounting Options Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 1000 Ohm
Sensed Temperature Range -40 to 356 F (-40 to 180 C)
Input Options Accepts RTD Inputs
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Multi-Channel Datalogging Temperature Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -58 to 1832 F (-50 to 1000 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details