E+E Elektronik Humidity and Temperature Sensor for Building Management EE160 Series

Description
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer outstanding long term stability and reliability. Typical Applications Heating, ventilation and air conditioning Storage rooms
Datasheet
Description
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer outstanding long term stability and reliability. Typical Applications Heating, ventilation and air conditioning Storage rooms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Sensor for Building Management - EE160 Series - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Sensor for Building Management
EE160 Series
Humidity and Temperature Sensor for Building Management EE160 Series
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer outstanding long term stability and reliability. Typical Applications Heating, ventilation and air conditioning Storage rooms

Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature.

With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer outstanding long term stability and reliability.

Typical Applications

  • Heating, ventilation and air conditioning
  • Storage rooms
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Temperature Indicators
Product Number EE160 Series
Product Name Humidity and Temperature Sensor for Building Management
Mounting Options Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 500 Ohm
Sensed Temperature Range 5 to 140 F (-15 to 60 C)
Input Options Accepts RTD Inputs
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Temperature Meter - PCE-T 330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details