Innovative Sensor Technology IST USA Division Datasheets for Infrared Emitter Lamps
Heat lamps are also known as infrared emitters, infrared bulbs, infrared tubes, or infrared lamps. Heat lamps differ from illuminating lamps in their low filament temperature, resulting in much less light and more infrared radiation.
Infrared Emitter Lamps: Learn more
| Product Name | Notes |
|---|---|
| Thermal infrared emitter in standard (3x3) mm² SMD package HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a... | |
| Thermal infrared emitter with BaF₂ window and Nitrogen gas filling, hermetically sealed HIS550R-B is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-39 package with a glued... | |
| Thermal infrared emitter with broadband emission and Winston cone cap HIS550R-0WC is a NiCr filament based thermal infrared emitter in an open TO-39 package with a gold-plated reflector and a... | |
| Thermal infrared emitter with broadband emission HIS2000R-0 is a NiCr filament based thermal infrared emitter in an open TO-8 package. A gold-plated reflector directs the radiation emitted from the rear... | |
| Thermal infrared emitter with broadband emission HIS550R-0 is a NiCr filament based thermal infrared emitter in an open TO-39 package. A gold-plated reflector directs the radiation emitted from the rear... | |
| Thermal infrared emitter with CaF₂ window and Nitrogen gas filling, hermetically sealed HIS550R-C is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-39 package with a glued... | |
| Thermal infrared emitter with CaF₂ window, hermetically sealed HIS2000R-C300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees... | |
| Thermal infrared emitter with CaF₂ window, hermetically sealed HIS2000R-C300-9 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees... | |
| Thermal infrared emitter with gold plated reflector and Winston cone collimator HIS2000R-0WC is a NiCr filament based thermal emitter in a TO8 package, with a gold plated reflector as well... | |
| Thermal infrared emitter with soldered sapphire window and Nitrogen gas filling, hermetically sealed HIS550R-A is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-39 package with a... | |
| Thermal infrared emitter with soldered sapphire window, hermetically sealed HIS2000R-A300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This... | |
| Thermal infrared emitter with soldered sapphire window, hermetically sealed HIS2000R-A300-9 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This... | |
| Thermal infrared emitter with Winston cone and soldered BaF₂ window, hermetically sealed HIS2000R-BWC300 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered... | |
| Thermal infrared emitter with Winston cone and soldered CaF₂ window, hermetically sealed HIS2000R-CWC300 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered... |