Solar Light Company, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob... | |
| Precision current source for xenon arc lamps from 50 to 150W of power. FEATURES The XPS150 is power regulated and power limited to simplify operation. A single front panel knob... |