Solar Light Company, Inc. Datasheets for UV Light Systems
UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications.
UV Light Systems: Learn more
| Product Name | Notes |
|---|---|
| The 16S is a turn key fade testing light source for plastics and vinyl's testing. The single output of the 16S produces solar UV radiation in the range of 290... | |
| The 16S-150-002 is a new high quality, low cost Class "A" full spectrum solar simulator, designed for researchers who don't need the intensity of more powerful models. An optional vertical... | |
| The 601 Multiport® is a turnkey system for SPF testing. The 601 can produce UVA or UVA+UVB from its 6 individual outputs. The intensity of light from each output can... | |
| The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. | |
| The LS1000 Solar Simulator is a turn key PV Cell testing light source. The single output of the LS1000 produces full spectrum sunlight (AM1.5) with a class "A"* spectral output... | |
| The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a... | |
| The SPF Single port Light Source can output UVA or UVA+UVB. The output intensity is used with an output of 5 MED's per minute. The 16S is ideal for UV... |