Solar Light Company, Inc. Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob... | |
| Precision current source for xenon arc lamps from 50 to 150W of power. FEATURES The XPS150 is power regulated and power limited to simplify operation. A single front panel knob... |