Measures temperature in a range of -40 to +150°C with high accuracy and stability.
The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising accuracy of the measurement. Therefore a single interface can be used with all the thermistor probes listed and new probes can be purchased without additional calibrations. The probes attach to the PMA2160 interface via RJ12 connector.
| Solar Light Company, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | PMA2164K |
| Product Name | Temperature Probe |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.5000 inch (12.7 mm) |
| Sensitive Length | 6 inch (152 mm) |