The PMA2165 is a complete thermocouple probe that is compatible with the PMA2100 Personal Measurement Assistant. The probe comes in two versions, either with J or K type thermocouple.
| Solar Light Company, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | PMA2165 |
| Product Name | Temperature Probe |
| Sensed Temperature | -328 to 2300 F (-200 to 1260 C) |
| Configuration | Exposed Thermocouple |
| Base, Noble and Refractory Metal Type | J (optional feature); K (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |