Solar Light Company, Inc. Datasheets for AC Power Sources
AC power sources provide alternating power and typically have adjustable output values for the testing of component response at various voltages, current and frequency levels.
AC Power Sources: Learn more
| Product Name | Notes |
|---|---|
| 1000W xenon power supply - extremely stable output with controllable output levels. | |
| 1500W xenon power supply - extremely stable output with controllable output levels. | |
| Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob... | |
| Precision current source for xenon arc lamps from 150 to 400W of power. | |
| Precision current source for xenon arc lamps from 50 to 150W of power. FEATURES The XPS150 is power regulated and power limited to simplify operation. A single front panel knob... | |
| Precision current source for xenon arc lamps from 50 to 200W of power. |