Solar Light Company, Inc. Datasheets for Weather Instruments
Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity.
Weather Instruments: Learn more
| Product Name | Notes |
|---|---|
| The 6D is a hand-held laboratory and industrial grade instrument that measures the UV radiation hazard to eyes and skin. The model 6D is a valuable safety tool for any... | |
| The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal... | |
| The PMA2140 global radiometer measures irradiance within the range of 400 to 1100nm. It is especially useful in cost-sensitive applications where the flat spectral response of thermopile based instruments is... | |
| The PMA2141 is an ISO-classified second class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. | |
| The PMA2144 is an ISO-classified second class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. | |
| The PMA2145 is an ISO-classified first class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. The... |