The PMA2170 is an accurate smart probe for measuring relative humidity and ambient temperature when used in conjunction with the PMA2100
Personal Measurement Assistant. A memory chip is embedded into the probe to store the signal processing and unit conversion program for the probe
| Solar Light Company, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | PMA2170 |
| Product Name | Temperature\Humidity Probe |
| Sensed Temperature | -10 to 60 F (-23.33 to 15.56 C) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.5000 inch (12.7 mm) |
| Sensitive Length | 11 inch (279 mm) |