Eaton Simplex Basket Strainer Model 73 Straight Flow

Description
The Eaton Model 73 simplex basket strainer, with its straight flow design, greatly reduces pressure loss and results in a compact strainer that can fit in tight spaces. American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners. Large size pipelines with high flow rates require a unique type of basket strainer. The typical design for smaller size pipelines just won't perform efficiently, the pressure loss would be too high and the baskets too large to remove and clean easily. These problems have been solved by the Eaton Straight Through Flow design simplex basket strainer. With this straight through flow, pressure loss is greatly reduced and at the same time, results in a compact strainer that can fit in tight spaces. The basket that this strainer uses is special as well. The perforated or mesh straining screen in the basket is convoluted (pleated). This increases the amount of straining area available while at the same time reducing the overall basket size and weight. This makes it easy to remove the basket from the strainer housing. No lifting tackle is required. And the quick opening cover provides fast and easy access to the basket. What all this means is the basket of the Model 73 is quick and easy to service, saving considerable time and money over the years. When selecting a pipeline strainer for a large size piping system with high flow rates, be sure to consider all the factors, not just initial pressure loss. The amount of straining area in the basket is critical to reducing the amount of time between cleanings or change out. Also remember that if cleaning the basket is difficult, or requires two people to perform, operating costs will continue to be too high. The design of the Eaton Model 73 Straight Through Simplex Basket Strainer take all these operating parameters into consideration and is the best simplex strainer for higher flow applications in large size pipelines. Features Quick open cover Straight through flow design Low pressure loss Convoluted-basket design Hand removable basket Threaded drain O-ring cover seal Perforated or mesh stainless steel baskets standard American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners Options Basket perforations from 1/32" to 1/2" Basket mesh from 20, 40, 60 Monel baskets Vent valves Drain valves 1/4" NPT taps Magnetic basket inserts Pressure differential gauge and switch connections
Datasheet
Description
The Eaton Model 73 simplex basket strainer, with its straight flow design, greatly reduces pressure loss and results in a compact strainer that can fit in tight spaces. American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners. Large size pipelines with high flow rates require a unique type of basket strainer. The typical design for smaller size pipelines just won't perform efficiently, the pressure loss would be too high and the baskets too large to remove and clean easily. These problems have been solved by the Eaton Straight Through Flow design simplex basket strainer. With this straight through flow, pressure loss is greatly reduced and at the same time, results in a compact strainer that can fit in tight spaces. The basket that this strainer uses is special as well. The perforated or mesh straining screen in the basket is convoluted (pleated). This increases the amount of straining area available while at the same time reducing the overall basket size and weight. This makes it easy to remove the basket from the strainer housing. No lifting tackle is required. And the quick opening cover provides fast and easy access to the basket. What all this means is the basket of the Model 73 is quick and easy to service, saving considerable time and money over the years. When selecting a pipeline strainer for a large size piping system with high flow rates, be sure to consider all the factors, not just initial pressure loss. The amount of straining area in the basket is critical to reducing the amount of time between cleanings or change out. Also remember that if cleaning the basket is difficult, or requires two people to perform, operating costs will continue to be too high. The design of the Eaton Model 73 Straight Through Simplex Basket Strainer take all these operating parameters into consideration and is the best simplex strainer for higher flow applications in large size pipelines. Features Quick open cover Straight through flow design Low pressure loss Convoluted-basket design Hand removable basket Threaded drain O-ring cover seal Perforated or mesh stainless steel baskets standard American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners Options Basket perforations from 1/32" to 1/2" Basket mesh from 20, 40, 60 Monel baskets Vent valves Drain valves 1/4" NPT taps Magnetic basket inserts Pressure differential gauge and switch connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex Basket Strainer - Model 73 Straight Flow - Eaton
Tinton Falls, NJ, USA
Simplex Basket Strainer
Model 73 Straight Flow
Simplex Basket Strainer Model 73 Straight Flow
The Eaton Model 73 simplex basket strainer, with its straight flow design, greatly reduces pressure loss and results in a compact strainer that can fit in tight spaces. American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners. Large size pipelines with high flow rates require a unique type of basket strainer. The typical design for smaller size pipelines just won't perform efficiently, the pressure loss would be too high and the baskets too large to remove and clean easily. These problems have been solved by the Eaton Straight Through Flow design simplex basket strainer. With this straight through flow, pressure loss is greatly reduced and at the same time, results in a compact strainer that can fit in tight spaces. The basket that this strainer uses is special as well. The perforated or mesh straining screen in the basket is convoluted (pleated). This increases the amount of straining area available while at the same time reducing the overall basket size and weight. This makes it easy to remove the basket from the strainer housing. No lifting tackle is required. And the quick opening cover provides fast and easy access to the basket. What all this means is the basket of the Model 73 is quick and easy to service, saving considerable time and money over the years. When selecting a pipeline strainer for a large size piping system with high flow rates, be sure to consider all the factors, not just initial pressure loss. The amount of straining area in the basket is critical to reducing the amount of time between cleanings or change out. Also remember that if cleaning the basket is difficult, or requires two people to perform, operating costs will continue to be too high. The design of the Eaton Model 73 Straight Through Simplex Basket Strainer take all these operating parameters into consideration and is the best simplex strainer for higher flow applications in large size pipelines. Features Quick open cover Straight through flow design Low pressure loss Convoluted-basket design Hand removable basket Threaded drain O-ring cover seal Perforated or mesh stainless steel baskets standard American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners Options Basket perforations from 1/32" to 1/2" Basket mesh from 20, 40, 60 Monel baskets Vent valves Drain valves 1/4" NPT taps Magnetic basket inserts Pressure differential gauge and switch connections

The Eaton Model 73 simplex basket strainer, with its straight flow design, greatly reduces pressure loss and results in a compact strainer that can fit in tight spaces. American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners.

Large size pipelines with high flow rates require a unique type of basket strainer. The typical design for smaller size pipelines just won't perform efficiently, the pressure loss would be too high and the baskets too large to remove and clean easily. These problems have been solved by the Eaton Straight Through Flow design simplex basket strainer. With this straight through flow, pressure loss is greatly reduced and at the same time, results in a compact strainer that can fit in tight spaces.

The basket that this strainer uses is special as well. The perforated or mesh straining screen in the basket is convoluted (pleated). This increases the amount of straining area available while at the same time reducing the overall basket size and weight. This makes it easy to remove the basket from the strainer housing. No lifting tackle is required. And the quick opening cover provides fast and easy access to the basket. What all this means is the basket of the Model 73 is quick and easy to service, saving considerable time and money over the years.

When selecting a pipeline strainer for a large size piping system with high flow rates, be sure to consider all the factors, not just initial pressure loss. The amount of straining area in the basket is critical to reducing the amount of time between cleanings or change out. Also remember that if cleaning the basket is difficult, or requires two people to perform, operating costs will continue to be too high. The design of the Eaton Model 73 Straight Through Simplex Basket Strainer take all these operating parameters into consideration and is the best simplex strainer for higher flow applications in large size pipelines.

Features

  • Quick open cover
  • Straight through flow design
  • Low pressure loss
  • Convoluted-basket design
  • Hand removable basket
  • Threaded drain
  • O-ring cover seal
  • Perforated or mesh stainless steel baskets standard
  • American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners

Options

  • Basket perforations from 1/32" to 1/2"
  • Basket mesh from 20, 40, 60
  • Monel baskets
  • Vent valves
  • Drain valves
  • 1/4" NPT taps
  • Magnetic basket inserts
  • Pressure differential gauge and switch connections
Supplier's Site Datasheet

Technical Specifications

  Eaton
Product Category Strainers
Product Number Model 73 Straight Flow
Product Name Simplex Basket Strainer
Strainer Style Strainer Assembly
Strainer Type Simplex Basket; TeeType
Applications General Purpose; Industrial
Media Liquid
Pipe Size 10 to 18 inch (254 to 457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 49.00 Inch (in) Diameter (A) Gravity Strainer - 10 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
8 in. Size Male Ball x Round Hole Strainer (Type B)|Master File - SLB-MRHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 8 inch (203 mm)
View Details
Strainer, 750 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details