Conax Technologies Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable 5715

Description
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * 4 Relays with Optional Analog Output * Universal Supply Voltage * Programmable via Front Keypad or PC Application: * Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 4 pairs of potential-free change-over relays and analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999…9999 with programmable decimal point, relay ON/OFF indication. * Standard operational parameters can be adjusted via the front panel keypad or by way of a PC and the configuration program PReset. Additional configuration options are available through PReset, such as customer defined linearization for special input signals. * Help text in eight languages selected via front panel keypad. * A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / Installation: * Front Panel Mount. * Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating. * Optional splash proof cover available for additional protection in extremely wet environments.
Request a Quote
Description
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * 4 Relays with Optional Analog Output * Universal Supply Voltage * Programmable via Front Keypad or PC Application: * Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 4 pairs of potential-free change-over relays and analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999…9999 with programmable decimal point, relay ON/OFF indication. * Standard operational parameters can be adjusted via the front panel keypad or by way of a PC and the configuration program PReset. Additional configuration options are available through PReset, such as customer defined linearization for special input signals. * Help text in eight languages selected via front panel keypad. * A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / Installation: * Front Panel Mount. * Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating. * Optional splash proof cover available for additional protection in extremely wet environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5715 is a front-panel-mountable programmable LED indicator with a 4-digit, 14-segment display featuring 13.8 mm characters, designed for digital readout of temperature, current, voltage, or potentiometer signals and process control using four potential-free changeover relays and an optional analog output. It supports universal input voltage of 21.6 to 253 VAC or 19.2 to 300 VDC, has an IP65 (NEMA4) rating via a rubber gasket, and dimensions of 48 x 96 x 120 mm with a 44.5 x 91.5 mm cutout. Input types include RTD, thermocouple, mA, V, and potentiometer; outputs include relay and 0 to 20 mA or 4 to 20 mA analog current with 800 Ω load capability. Programming is via front keypad or PC using PReset software, with support for custom linearization and eight-language help text. Compliance includes EN 61326-1, EN 61010-1, and UL 508. Weight is 260 g.

Datasheet Summary
Powered by GS/AI

The 5715 is a front-panel-mountable programmable LED indicator with a 4-digit, 14-segment display featuring 13.8 mm characters, designed for digital readout of temperature, current, voltage, or potentiometer signals and process control using four potential-free changeover relays and an optional analog output. It supports universal input voltage of 21.6 to 253 VAC or 19.2 to 300 VDC, has an IP65 (NEMA4) rating via a rubber gasket, and dimensions of 48 x 96 x 120 mm with a 44.5 x 91.5 mm cutout. Input types include RTD, thermocouple, mA, V, and potentiometer; outputs include relay and 0 to 20 mA or 4 to 20 mA analog current with 800 Ω load capability. Programming is via front keypad or PC using PReset software, with support for custom linearization and eight-language help text. Compliance includes EN 61326-1, EN 61010-1, and UL 508. Weight is 260 g.

Suppliers

Company
Product
Description
Supplier Links
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Buffalo, NY, United States
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable
5715
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable 5715
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * 4 Relays with Optional Analog Output * Universal Supply Voltage * Programmable via Front Keypad or PC Application: * Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 4 pairs of potential-free change-over relays and analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999…9999 with programmable decimal point, relay ON/OFF indication. * Standard operational parameters can be adjusted via the front panel keypad or by way of a PC and the configuration program PReset. Additional configuration options are available through PReset, such as customer defined linearization for special input signals. * Help text in eight languages selected via front panel keypad. * A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal. Mounting / Installation: * Front Panel Mount. * Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating. * Optional splash proof cover available for additional protection in extremely wet environments.

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715

* 4-Digit, 14-Segment LED Indicator
* Input for RTD, TC, mA, V, and Potentiometer
* 4 Relays with Optional Analog Output
* Universal Supply Voltage
* Programmable via Front Keypad or PC

Application:
* Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals.
* Process control with 4 pairs of potential-free change-over relays and analog output.

Technical Characteristics:
* 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999…9999 with programmable decimal point, relay ON/OFF indication.
* Standard operational parameters can be adjusted via the front panel keypad or by way of a PC and the configuration program PReset. Additional configuration options are available through PReset, such as customer defined linearization for special input signals.
* Help text in eight languages selected via front panel keypad.
* A menu item allows the user to minimize the installation test time for the relay outputs by activating / deactivating each relay independently of the input signal.

Mounting / Installation:
* Front Panel Mount.
* Rubber Gasket mounted between panel cutout hole and display front panel provides IP65 (NEMA4) rating.
* Optional splash proof cover available for additional protection in extremely wet environments.

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Transmitters
Product Number 5715
Product Name Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
Reference Material Platinum; Nickel/Nickel Alloys
Reference Resistance 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Head Mount Universal Transmitter - 5331A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Profibus® PA/Foundation Fieldbus Transmitter Din Rail (FISCO / ATEX / CSA /FM) - 6350B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Features Intrinsically Safe
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Programmable Transmitter Din Rail RTD - 6333A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details