Nordson EFD In-Line Spiral Pipe Mixer Series 85

Description
Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 85 In-Line Spiral Pipe Mixers Designed for high-pressure applications, our Series 85 pipe mixers feature sturdy metal housings and Series 120 disposable plastic mixing elements. With housings made from heavy-walled stainless steel pipe, it resists dents and distortions. The mixer elements can be pushed out and replaced, making routine maintenance easier. Features Removable mixing elements Low resin volume in mixer Strong metal housings Extra strength Accessories include pipe adapter and connector mounting.
Datasheet
Description
Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 85 In-Line Spiral Pipe Mixers Designed for high-pressure applications, our Series 85 pipe mixers feature sturdy metal housings and Series 120 disposable plastic mixing elements. With housings made from heavy-walled stainless steel pipe, it resists dents and distortions. The mixer elements can be pushed out and replaced, making routine maintenance easier. Features Removable mixing elements Low resin volume in mixer Strong metal housings Extra strength Accessories include pipe adapter and connector mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Spiral Pipe Mixer - Series 85 - Nordson EFD
East Providence, RI, USA
In-Line Spiral Pipe Mixer
Series 85
In-Line Spiral Pipe Mixer Series 85
Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 85 In-Line Spiral Pipe Mixers Designed for high-pressure applications, our Series 85 pipe mixers feature sturdy metal housings and Series 120 disposable plastic mixing elements. With housings made from heavy-walled stainless steel pipe, it resists dents and distortions. The mixer elements can be pushed out and replaced, making routine maintenance easier. Features Removable mixing elements Low resin volume in mixer Strong metal housings Extra strength Accessories include pipe adapter and connector mounting.

Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials.

Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel.

Series 85 In-Line Spiral Pipe Mixers

Designed for high-pressure applications, our Series 85 pipe mixers feature sturdy metal housings and Series 120 disposable plastic mixing elements.

With housings made from heavy-walled stainless steel pipe, it resists dents and distortions. The mixer elements can be pushed out and replaced, making routine maintenance easier.

Features

  • Removable mixing elements
  • Low resin volume in mixer
  • Strong metal housings
  • Extra strength

Accessories include pipe adapter and connector mounting.

Supplier's Site Datasheet

Technical Specifications

  Nordson EFD
Product Category Laboratory Mixers
Product Number Series 85
Product Name In-Line Spiral Pipe Mixer
Media Type Liquids
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Disperser - HSD Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Variable; Explosion Proof (optional feature)
User Interface Analog
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-2 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
GT24 Stirring System - 099D GT22406 - Glas-Col, LLC
Specs
Features Continuous
User Interface Analog
Media Type Liquids
View Details