OPW Engineered Systems Datasheets for Torsion Springs
Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs are subject to bending stress--not torsion--as the torque is carried through the length of the wound material.
Torsion Springs: Learn more
| Product Name | Notes |
|---|---|
| The 788 Torsion Spring from OPW features proven performance for smaller load applications for over 70 years. This spring balance is ideal for those smaller applications such as drum/tote filling... | |
| The OPW 790 Series EZ Adjust Loading Arm Spring-Balance permits any one of a full range of spring balance adjustments with a simple turn of the wrench. The 790 is... | |
| The OPW 890 Series Hi-Load Spring-Balance is OPW’s latest advancement in loading arm technology. Engineered to provide stable balancing , easy/safe adjustment and the highest load capacities. Many of today’s... |