OPW Engineered Systems Datasheets for Pipe Flanges
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more
| Product Name | Notes |
|---|---|
| OPW's Drylok™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while... | |
| OPW's EPSILON™ coupling system was designed to prevent chemical spills and reduce fugitive emissions of volatile organic compounds (VOC’s), particularly in the process facility and during transfer to and from... | |
| The 1600AN Series Adaptor is specifically designed to mate with OPW Kamvalok® Couplings to help prevent liquid spillage during the connection/disconnec tion process. The adaptor contains a spring-loaded poppet to... |