OPW Engineered Systems Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| OPW Autolok® Quick Couplers are self-locking couplers that provide an added level of safety and convenience at the fluid connection. Autolok’s® patented locking mechanism, built into the coupling arms, means... | |
| OPW Kamlok® Quick Disconnects are the industry-standard in cam and groove couplers for safety and ease of use. All OPW Kamloks® feature the exclusive Twin-Kam™ arm design to prevent accidental... | |
| OPW Kamvalok® Dry Disconnect Couplings are considered the standard of the industry. Used at liquid transfer points where product loss could occur, OPW Kamvaloks® provide a reliable solution to prevent... | |
| OPW's Drylok™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while... | |
| OPW's EPSILON™ coupling system was designed to prevent chemical spills and reduce fugitive emissions of volatile organic compounds (VOC’s), particularly in the process facility and during transfer to and from... |