Civacon, Opti-Therm rack monitors are used to automatically recognize the type of overfill system (optic or thermistor signal technology) that is being used on a transport. When connected to the transport, the monitor checks the status of sensors within tanks or compartments. Overfill detection systems, such as the 8580, provide automatic warning of product overfill detection at predetermined levels and warn of a pending overfill condition.
OPW Engineered Systems | |
---|---|
Product Category | Level Sensors |
Product Name | Model 8580 Automatic Switching Opti-Therm Rack Monitor |
Device Classification | Sensor System |
Media Type | Liquid |
Level Measurement Type | Single Point or Multi-Point Level |
Output Options | AnalogVoltage; Alarm / Visual Indicator |
Meter Technology Type | Optical; Other (Such as tilt etc.) |