OPW Engineered Systems Datasheets for Swivel Joints
Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines.
Swivel Joints: Learn more
| Product Name | Notes |
|---|---|
| An integral part of many hose reel applications is an OPW Swivel Joint. OPW produces a variety of Swivel Joints designed specifically for Hose Reels. In addition, we have the... | |
| The Endura™ Dual Split Flange (DSF) swivel joint from OPW® Engineered Systems represents the best in swivel technology. Specifically designed for the transfer of hazardous materials such as acids, solvents,... | |
| The industry standard for more than 70 years, OPW Engineered Systems 300 Series swivel joints are available in a variety of materials, sizes and styles to meet virtually any application. | |
| Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic Standard Materials: Aluminum Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene |