Civacon thermistor rack monitors are used with up to six compatible thermistor liquid level sensors or onboard monitors to monitor the status of liquid within transports (compartments) or other storage tanks. Overfill detection systems, such as the 8300 series thermistor rack monitors, provide automatic warning of product overflow at predetermined levels and warn of pending overflow conditions. The 8300 series, thermistor rack monitors use the standard thermistor signal format within the industry to communicate with an onboard control monitor or straight thermistor system on transports.
| OPW Engineered Systems | |
|---|---|
| Product Category | Level Sensors |
| Product Name | Model 8300 Series Thermistor Rack Monitors |
| Device Classification | Sensor System |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |
| Output Options | AnalogVoltage; Alarm / Visual Indicator |
| Meter Technology Type | Other (Such as tilt etc.) |