OPW Engineered Systems Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Bringing all of the benefits of the ISO-Ring, OPW's patented ISO-Spool® is designed to provide a large sensing area in smaller pipe diameters from 1" to 4". Offered in both... | |
| OPW Autolok® Quick Couplers are self-locking couplers that provide an added level of safety and convenience at the fluid connection. Autolok’s® patented locking mechanism, built into the coupling arms, means... | |
| OPW Kamlok® Quick Disconnects are the industry-standard in cam and groove couplers for safety and ease of use. All OPW Kamloks® feature the exclusive Twin-Kam™ arm design to prevent accidental... | |
| OPW Kamvalok® Dry Disconnect Couplings are considered the standard of the industry. Used at liquid transfer points where product loss could occur, OPW Kamvaloks® provide a reliable solution to prevent... | |
| OPW's Drylok™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while... | |
| OPW's EPSILON™ coupling system was designed to prevent chemical spills and reduce fugitive emissions of volatile organic compounds (VOC’s), particularly in the process facility and during transfer to and from... | |
| The 1600AN Series Adaptor is specifically designed to mate with OPW Kamvalok® Couplings to help prevent liquid spillage during the connection/disconnec tion process. The adaptor contains a spring-loaded poppet to... | |
| The OPW 1600ANF Series Adaptors are designed specifically for applications using an ASME flange. The OPW 1673ANF, 1674ANF and 1676ANF Dry Disconnect Adaptors keep hazardous chemicals and vapors in-line and... | |
| There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear: Out with the old diaphragm seal. In with the OPW’s ISO-Ring®. Indeed, for... |