TPI Corporation Control Relay 24A06G1

Description
1/2 INCH MALE CONDUIT MOUNTING SNAP-ON CONTACT TYPE 25 AMPERE CONTACT CURRENT RATING 240 V CONTACT VOLTAGE RATING AVERAGE TIME DELAY 45 SECOND TEMPERATURE RANGE 50 TO 90 DEG F
Datasheet
Description
1/2 INCH MALE CONDUIT MOUNTING SNAP-ON CONTACT TYPE 25 AMPERE CONTACT CURRENT RATING 240 V CONTACT VOLTAGE RATING AVERAGE TIME DELAY 45 SECOND TEMPERATURE RANGE 50 TO 90 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Relay - 24A06G1 - TPI Corporation
Gray, TN, USA
Control Relay
24A06G1
Control Relay 24A06G1
1/2 INCH MALE CONDUIT MOUNTING SNAP-ON CONTACT TYPE 25 AMPERE CONTACT CURRENT RATING 240 V CONTACT VOLTAGE RATING AVERAGE TIME DELAY 45 SECOND TEMPERATURE RANGE 50 TO 90 DEG F
  • 1/2 INCH MALE CONDUIT MOUNTING
  • SNAP-ON CONTACT TYPE
  • 25 AMPERE CONTACT CURRENT RATING
  • 240 V CONTACT VOLTAGE RATING
  • AVERAGE TIME DELAY 45 SECOND
  • TEMPERATURE RANGE 50 TO 90 DEG F
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electromechanical Relays
Product Number 24A06G1
Product Name Control Relay
Mounting 1/2 Inch Male Conduit
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Force Guided Relays - 2861758 - RS Components, Ltd.
Specs
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details