Sanyou Electrical Appliances, Inc. Power Relay SMET-206AMP

Description
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
Datasheet
Description
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SMET-206AMP - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SMET-206AMP
Power Relay SMET-206AMP
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
  • 2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles)
  • Different mounting types available.
  • Low coil power consumption with high response time
  • High reliability and long life with excellent vibration and shock resistance

Typical Application

  • Vending machines,cooking appliances,offece machines
  • Domestic apliaces,control equipment,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SMET-206AMP
Product Name Power Relay
Mounting PCBoard
Poles Double Pole (DP)
Maximum Switching Current 5.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA11.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details