Sanyou Electrical Appliances, Inc. Power Relay SMET-448DMF

Description
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
Datasheet
Description
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SMET-448DMF - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SMET-448DMF
Power Relay SMET-448DMF
2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles) Different mounting types available. Low coil power consumption with high response time High reliability and long life with excellent vibration and shock resistance Typical Application Vending machines,cooking appliances,offece machines Domestic apliaces,control equipment,etc.
  • 2 poles 3 poles and 4 poles with switching currents of 5A (2 & 3 poles), 3A (4 poles)
  • Different mounting types available.
  • Low coil power consumption with high response time
  • High reliability and long life with excellent vibration and shock resistance

Typical Application

  • Vending machines,cooking appliances,offece machines
  • Domestic apliaces,control equipment,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SMET-448DMF
Product Name Power Relay
Mounting Socket or Plug-in Style
Poles Four Pole (4P)
Maximum Switching Current 5.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 160199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details