The P7LF-D is a DIN track mounting adapter designed for use with G7L series power relays, enabling track or screw mounting. It accommodates both quick-connect and screw terminal relay models, with mounting holes for two M4 or 4.5-mm diameter fasteners. The adapter has dimensions of 51.5 mm max. in length, 55.5 mm max. in width, and 65.5 mm max. in height, featuring a 40 mm wide mounting face. It allows secure attachment of G7L relays to standard DIN rails while maintaining electrical access to relay terminals. The adapter is sold separately and does not include relay components.
Relay Accessories Adaptor for Electromechanical Relay Product overview: P7LF-D from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Relay Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 182-P7LF-D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 182-P7LF-D |
| Product Name | Relay |