Comus International Switch; Contact Capacity Comus CW1715-4

Description
SWITCH; CONTACT CAPACITY: 3VA MAX, CONTACT RESISTANCE: 6 OHMS MAX, BREAK ANGLE: 10° TO 25° FROM VERTICAL, SIZE: LENGTH 13.84 (.544IN), DIAMETER: 15.36MM (.605IN)
Description
SWITCH; CONTACT CAPACITY: 3VA MAX, CONTACT RESISTANCE: 6 OHMS MAX, BREAK ANGLE: 10° TO 25° FROM VERTICAL, SIZE: LENGTH 13.84 (.544IN), DIAMETER: 15.36MM (.605IN)

Suppliers

Company
Product
Description
Supplier Links
Switch; Contact Capacity Comus - 77Y5507 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Contact Capacity Comus
77Y5507
Switch; Contact Capacity Comus 77Y5507
SWITCH; CONTACT CAPACITY: 3VA MAX, CONTACT RESISTANCE: 6 OHMS MAX, BREAK ANGLE: 10° TO 25° FROM VERTICAL, SIZE: LENGTH 13.84 (.544IN), DIAMETER: 15.36MM (.605IN)

SWITCH; CONTACT CAPACITY: 3VA MAX, CONTACT RESISTANCE: 6 OHMS MAX, BREAK ANGLE: 10° TO 25° FROM VERTICAL, SIZE: LENGTH 13.84 (.544IN), DIAMETER: 15.36MM (.605IN)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 77Y5507
Product Name Switch; Contact Capacity Comus
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.1233 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details