Hitachi High Technologies America, Inc. Datasheets for Radiation Detectors
Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Radiation Detectors: Learn more
| Product Name | Notes |
|---|---|
| Vortex® Silicon Drift Detectors X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex® detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature... | |
| Vortex®-60EX silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex®-60EX detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent... | |
| Vortex®-EM silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex®-EM detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent... | |
| Vortex®-EX silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex®-90EX detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent... | |
| Vortex®-EZ silicon drift X-ray detectors feature active areas between 30 mm2 and 80 mm2. Vortex®-EZ detectors are produced from high purity silicon using state-of-the-art CMOS production technology. They feature excellent... | |
| Vortex®-ME3 is a three-element silicon drift detector (SDD) X-ray detection system with a total active area of 90 mm² - 150 mm². The Vortex®-ME3 offers superior energy resolution and high... | |
| Vortex®-ME4 is a four-element silicon drift detector (SDD) X-ray detection system with a total active area of 120 mm2 - 200 mm2. The Vortex®-ME4 offers superior energy resolution and high... |