Hitachi High Technologies America, Inc. Silicon Drift X-ray Detector (SDD) Vortex®-ME4

Description
Vortex®-ME4 is a four-element silicon drift detector (SDD) X-ray detection system with a total active area of 120 mm2 - 200 mm2. The Vortex®-ME4 offers superior energy resolution and high throughput performance to enhance the total analytical performance of the X-ray spectrometry system. The Vortex®-ME4 is operated at near room temperature and cooled by a thermoelectric cooler (TEC) and can be cycled as frequently as needed without any degradation in detector performance. Cool down times are typically less than 3 minutes. Extended probe (300 mm - 600 mm) Available in thickness of 0.5 and 1 mm Large area, four-element silicon drift detector (120 mm2 - 200 mm2)
Description
Vortex®-ME4 is a four-element silicon drift detector (SDD) X-ray detection system with a total active area of 120 mm2 - 200 mm2. The Vortex®-ME4 offers superior energy resolution and high throughput performance to enhance the total analytical performance of the X-ray spectrometry system. The Vortex®-ME4 is operated at near room temperature and cooled by a thermoelectric cooler (TEC) and can be cycled as frequently as needed without any degradation in detector performance. Cool down times are typically less than 3 minutes. Extended probe (300 mm - 600 mm) Available in thickness of 0.5 and 1 mm Large area, four-element silicon drift detector (120 mm2 - 200 mm2)

Suppliers

Company
Product
Description
Supplier Links
Silicon Drift X-ray Detector (SDD) - Vortex®-ME4 - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Silicon Drift X-ray Detector (SDD)
Vortex®-ME4
Silicon Drift X-ray Detector (SDD) Vortex®-ME4
Vortex®-ME4 is a four-element silicon drift detector (SDD) X-ray detection system with a total active area of 120 mm2 - 200 mm2. The Vortex®-ME4 offers superior energy resolution and high throughput performance to enhance the total analytical performance of the X-ray spectrometry system. The Vortex®-ME4 is operated at near room temperature and cooled by a thermoelectric cooler (TEC) and can be cycled as frequently as needed without any degradation in detector performance. Cool down times are typically less than 3 minutes. Extended probe (300 mm - 600 mm) Available in thickness of 0.5 and 1 mm Large area, four-element silicon drift detector (120 mm2 - 200 mm2)

Vortex®-ME4 is a four-element silicon drift detector (SDD) X-ray detection system with a total active area of 120 mm2 - 200 mm2.

The Vortex®-ME4 offers superior energy resolution and high throughput performance to enhance the total analytical performance of the X-ray spectrometry system.

The Vortex®-ME4 is operated at near room temperature and cooled by a thermoelectric cooler (TEC) and can be cycled as frequently as needed without any degradation in detector performance. Cool down times are typically less than 3 minutes.

  • Extended probe (300 mm - 600 mm)
  • Available in thickness of 0.5 and 1 mm
  • Large area, four-element silicon drift detector (120 mm2 - 200 mm2)
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Radiation Detectors
Product Number Vortex®-ME4
Product Name Silicon Drift X-ray Detector (SDD)
Detector Style Fixed Installation
Unlock Full Specs
to access all available technical data

Similar Products

Remote RadEye HR - RM1426 - Teledyne DALSA
Specs
Detector Style Portable Detector
Types of Ionizing Radiation Detected X-Ray
Computer Interface Computer Interface
View Details
High-Performance NED - MYXRHNEDHCJ/K - Micross Components, Inc.
Specs
Detector Style Detector Sensing Element Only
Detector Output Dose Rate
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
UVA/UVB Radiation Detector - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Detector Style Portable Detector
Local Interface Digital Front Panel
Display Options Digital Display
View Details