Hitachi High Technologies America, Inc. Datasheets for Thickness Gages
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more
| Product Name | Notes |
|---|---|
| FT9400 series is a high performance thickness gauge that features a 75 W high powered X-ray tube and a dual detector (semiconductor detector and proportional counter) and responds to all... | |
| The FT110A XRF Coating Thickness Gauge has a new auto focus function which automatically focuses on the sample to acquire optical image within a few seconds. No manual adjustment is... | |
| The FT150 is a high-end fluorescent X-ray coating thickness gauge equipped with the polycapillary X-ray focusing optics and Vortex® silicon drift detector. The improved X-ray detection efficiency enables high-throughput and... | |
| The small high-powered X-ray tube installed in the FT9300 enables measurements with high accuracy. The combination of the micro-collimator and the zoom type optical system enables measurement of submicroscopic areas... | |
| This is the standard model of the FT-series of fluorescent X-ray coating thickness gauges. FT9200 is for measurement of small parts and FT9255 for large printed circuit boards. Film Analysis... |