Sunnen Products Company Datasheets for Bore and ID Gages

Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more

Product Name Notes
No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are...
Sunnen Dial Bore Gages are fast, easy and accurate. All Sunnen Dial Bore Gages read out 0,002 mm (.0001 inch) and feature all-carbide gaging points, wear-proof ball crank, and adjustable...
Sunnen’s easy-to-read digital dial bore gageswill simplify data analysis as the gage connects directly to your computer’s SPC software spreadsheet.Availabl e in 16 standard models as well as special lengths,...
Sunnen’s new electronically amplified comparative PGE-6000 Bore Gaging System beats old-style mechanical gages in every respect. Its simplified design, coupled with a sophisticated electronic package, makes it the most versatile...
Sunnen's compact shop precision air gage features: An innovative powerful concept Air-Probe Range dimameter: 2 – 60 mm (.08 - 2.36 in) Designed for the shop floor environment Repeatability up...
The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master...