Sunnen Products Company Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are... | |
| Sunnen Dial Bore Gages are fast, easy and accurate. All Sunnen Dial Bore Gages read out 0,002 mm (.0001 inch) and feature all-carbide gaging points, wear-proof ball crank, and adjustable... | |
| Sunnen’s easy-to-read digital dial bore gageswill simplify data analysis as the gage connects directly to your computer’s SPC software spreadsheet.Availabl e in 16 standard models as well as special lengths,... | |
| Sunnen’s new electronically amplified comparative PGE-6000 Bore Gaging System beats old-style mechanical gages in every respect. Its simplified design, coupled with a sophisticated electronic package, makes it the most versatile... | |
| Sunnen's compact shop precision air gage features: An innovative powerful concept Air-Probe Range dimameter: 2 – 60 mm (.08 - 2.36 in) Designed for the shop floor environment Repeatability up... | |
| The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master... |