Sunnen Products Company Datasheets for Mandrels
Mandrels or arbors are tool components that are used to grip or clamp the material being machined, or other moving tool components.
Mandrels: Learn more
| Product Name | Notes |
|---|---|
| SPECIFICATIONS Available in 0.10 mm (0.004 in) increments from 5.0 - 19.0 mm (0.2 - 0.75 in) Long-lived carbide shoes For Sunnen's SV-1000 Series vertical honing systems and ML Series... | |
| Buying in sets, using a single part number, simplifies ordering and assures having the right honing unit needed for the job at hand. If your application requires automated parts loading/unloading,... | |
| Sunnen CR Mandrels are used for rod reconditioning. These honing units will produce a round and straight rod bore and allow you to recondition the rod to the original factory... | |
| Sunnen offers mandrels for almost every application including: Diamond Plated Super Mandrels -- Designed to provide a long-wearing guide shoe to increase mandrel life in many honing applications. Another advantage... | |
| Sunnen's MMT multi-stone mandrels provide superior speed and accuracy on applications using a variety of high-production machines, including the Sunnen KGM, ML and EC Series machines plus other major brands. | |
| The Sunnen KR and BLR series of honing mandrels with retractable stone assemblies ensure greater efficiency in virtually all bore sizing and finishing operations. They can be used on some... |