Sunnen Products Company Datasheets for Specialty Fluids and Lubricants
Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity... | |
| KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower... | |
| LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing... | |
| LT9X can be used as a chlorine-free additive to boost performance or replace depleted additives in a wide variety of honing and cutting oils. (Mixing LT9X in a one-to-one ratio... | |
| MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary... | |
| Man-852 is a non-hazardous, ecologically responsible, unregulated honing oil composed entirely of natural surface active lubricity agents. Because this product does not use additives, it is ideally suited for applications... | |
| MAN-863 was developed to answer the need for a non-hazardous, ecologically responsible, unregulated alternative to traditional honing oils. It is composed of natural surface active lubricity agents in combination with... | |
| MAN-C is a honing oil concentrate, which when mixed at the proper ratios with customer supplied mineral oil, makes MAN-845 or CK-50 honing oil. The end user will save on... | |
| MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur... | |
| MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up... | |
| SCC-605 and SCC-205 Honing Coolant Concentrates are formulated to meet the demands of the KROSSGRINDING® System, Single-Stroke® Honing System and metalbond superabrasive honing. SCC-605 and SCC-205 are very similar. Select... |