Sunnen Products Company Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| SPECIFICATIONS Hazardous OSHA: No Hazardous DOT: No Chemistry: Contains no mineral oil, sulfur, or chlorine Viscosity (SUS): 125 FEATURES & BENEFITS Petroleum-free, ideal for general use. Ideal for honing applications... | |
| CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity... | |
| KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower... | |
| LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing... | |
| LT9X can be used as a chlorine-free additive to boost performance or replace depleted additives in a wide variety of honing and cutting oils. (Mixing LT9X in a one-to-one ratio... | |
| MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary... | |
| Man-852 is a non-hazardous, ecologically responsible, unregulated honing oil composed entirely of natural surface active lubricity agents. Because this product does not use additives, it is ideally suited for applications... | |
| MAN-863 was developed to answer the need for a non-hazardous, ecologically responsible, unregulated alternative to traditional honing oils. It is composed of natural surface active lubricity agents in combination with... | |
| MAN-C is a honing oil concentrate, which when mixed at the proper ratios with customer supplied mineral oil, makes MAN-845 or CK-50 honing oil. The end user will save on... | |
| MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur... | |
| MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up... | |
| SCC-100/101 is a general purpose nonhazardous grinding fluid formulated to be very mild to the operators skin. The coolant is recommended for light duty machining and grinding of alloy steels,... | |
| SCC-605 and SCC-205 Honing Coolant Concentrates are formulated to meet the demands of the KROSSGRINDING® System, Single-Stroke® Honing System and metalbond superabrasive honing. SCC-605 and SCC-205 are very similar. Select... |