Sunnen Products Company Bore Gaging System PG Series

Description
The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master rings and air gage probes. Both the gage and setting fixture are built for everyday use making them ideal for "in-process" inspection. The PG-700E Small Bore Precision Gage is for diameters ranging from 2,29 mm - 9,63 mm (.090 inch to .379 inch). The direct reading scale with 0,13 mm (.005 inch) range is divided into increments of 0,001 mm (.00005 inch). The PG-700EM is for metric applications. The PG-710E Small Bore Precision Gage is identical to the PG-700 except the direct reading scale is 0,24 mm (.010 inch) wide and divided into increment of ,0025 mm (.0001 inch). The PG-710EM is for metric applications. The PG-800E Precision Bore Gage is for diameters from 9,4 mm to 38,1 mm (.370 to 1.500 inch). Direct reading scale with ,13 mm (.005 inch) range divided into increments of ,001 mm (.00005 inch). The PG-800EM is available for metric applications. The PG-810E Precision Bore Gage is identical to the PG-800 expect direct reading scale is 0,24 mm (.010 inch) wide and divided into increment of ,0025 mm (.0001 inch). The PG-810EM is available for metric applications. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS PG gages and setting fixtures are available to cover diameters from .090” to 4.310” (2,29 mm to 109,47 mm) with .000050” and .0001” increments (0,001 mm for metric versions). FEATURES & BENEFITS Instant setup for any size bore No master rings or plug gages to buy No power source needed - completely portable Stays set and repeats within .000010” (0,00025 mm) Rugged, reliable tool for the shop floor or QC department Easy to set and easy to use Available for sale or lease
Description
The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master rings and air gage probes. Both the gage and setting fixture are built for everyday use making them ideal for "in-process" inspection. The PG-700E Small Bore Precision Gage is for diameters ranging from 2,29 mm - 9,63 mm (.090 inch to .379 inch). The direct reading scale with 0,13 mm (.005 inch) range is divided into increments of 0,001 mm (.00005 inch). The PG-700EM is for metric applications. The PG-710E Small Bore Precision Gage is identical to the PG-700 except the direct reading scale is 0,24 mm (.010 inch) wide and divided into increment of ,0025 mm (.0001 inch). The PG-710EM is for metric applications. The PG-800E Precision Bore Gage is for diameters from 9,4 mm to 38,1 mm (.370 to 1.500 inch). Direct reading scale with ,13 mm (.005 inch) range divided into increments of ,001 mm (.00005 inch). The PG-800EM is available for metric applications. The PG-810E Precision Bore Gage is identical to the PG-800 expect direct reading scale is 0,24 mm (.010 inch) wide and divided into increment of ,0025 mm (.0001 inch). The PG-810EM is available for metric applications. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS PG gages and setting fixtures are available to cover diameters from .090” to 4.310” (2,29 mm to 109,47 mm) with .000050” and .0001” increments (0,001 mm for metric versions). FEATURES & BENEFITS Instant setup for any size bore No master rings or plug gages to buy No power source needed - completely portable Stays set and repeats within .000010” (0,00025 mm) Rugged, reliable tool for the shop floor or QC department Easy to set and easy to use Available for sale or lease

Suppliers

Company
Product
Description
Supplier Links
Bore Gaging System - PG Series - Sunnen Products Company
St. Louis, MO, United States
Bore Gaging System
PG Series
Bore Gaging System PG Series
The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master rings and air gage probes. Both the gage and setting fixture are built for everyday use making them ideal for "in-process" inspection. The PG-700E Small Bore Precision Gage is for diameters ranging from 2,29 mm - 9,63 mm (.090 inch to .379 inch). The direct reading scale with 0,13 mm (.005 inch) range is divided into increments of 0,001 mm (.00005 inch). The PG-700EM is for metric applications. The PG-710E Small Bore Precision Gage is identical to the PG-700 except the direct reading scale is 0,24 mm (.010 inch) wide and divided into increment of ,0025 mm (.0001 inch). The PG-710EM is for metric applications. The PG-800E Precision Bore Gage is for diameters from 9,4 mm to 38,1 mm (.370 to 1.500 inch). Direct reading scale with ,13 mm (.005 inch) range divided into increments of ,001 mm (.00005 inch). The PG-800EM is available for metric applications. The PG-810E Precision Bore Gage is identical to the PG-800 expect direct reading scale is 0,24 mm (.010 inch) wide and divided into increment of ,0025 mm (.0001 inch). The PG-810EM is available for metric applications. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS PG gages and setting fixtures are available to cover diameters from .090” to 4.310” (2,29 mm to 109,47 mm) with .000050” and .0001” increments (0,001 mm for metric versions). FEATURES & BENEFITS Instant setup for any size bore No master rings or plug gages to buy No power source needed - completely portable Stays set and repeats within .000010” (0,00025 mm) Rugged, reliable tool for the shop floor or QC department Easy to set and easy to use Available for sale or lease

The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master rings and air gage probes. Both the gage and setting fixture are built for everyday use making them ideal for "in-process" inspection.

The PG-700E Small Bore Precision Gage is for diameters ranging from 2,29 mm - 9,63 mm (.090 inch to .379 inch). The direct reading scale with 0,13 mm (.005 inch) range is divided into increments of 0,001 mm (.00005 inch). The PG-700EM is for metric applications. The PG-710E Small Bore Precision Gage is identical to the PG-700 except the direct reading scale is 0,24 mm (.010 inch) wide and divided into increment of ,0025 mm (.0001 inch). The PG-710EM is for metric applications.

The PG-800E Precision Bore Gage is for diameters from 9,4 mm to 38,1 mm (.370 to 1.500 inch). Direct reading scale with ,13 mm (.005 inch) range divided into increments of ,001 mm (.00005 inch). The PG-800EM is available for metric applications. The PG-810E Precision Bore Gage is identical to the PG-800 expect direct reading scale is 0,24 mm (.010 inch) wide and divided into increment of ,0025 mm (.0001 inch). The PG-810EM is available for metric applications.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • PG gages and setting fixtures are available to cover diameters from .090” to 4.310” (2,29 mm to 109,47 mm) with .000050” and .0001” increments (0,001 mm for metric versions).

FEATURES & BENEFITS

  • Instant setup for any size bore
  • No master rings or plug gages to buy
  • No power source needed - completely portable
  • Stays set and repeats within .000010” (0,00025 mm)
  • Rugged, reliable tool for the shop floor or QC department
  • Easy to set and easy to use
  • Available for sale or lease
Supplier's Site

Technical Specifications

  Sunnen Products Company
Product Category Dimensional Gages and Instruments
Product Number PG Series
Product Name Bore Gaging System
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Bore Gage
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Computer Based Bench Micrometer - Supermicrometer™ : Model PC375 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details