Sunnen’s new electronically amplified comparative PGE-6000 Bore Gaging System beats old-style mechanical gages in every respect. Its simplified design, coupled with a sophisticated electronic package, makes it the most versatile bore gaging system on the market. This system measures in both inches and millimeters.
The new PGE-6000 features a menu-driven operator interface. Its potential is almost unlimited. You are free to “customize” its usage according to your own preference and choose what you want to display and how you want to display it. The new PGE-6000 electronic gaging system knows no rival for accuracy, reliability, versatility, simplicity and economy.
FEATURES + BENEFITS
Simple and quick calibration of gage.
Easy to follow setup menu.
Selectable between two scale settings, “Narrow” mode or “Wide” mode.
Display in either millimeters or inches.
Single or Multiple measurements.
Batch or Serial number modes.
Programmable operator-defined default settings.
Display both graphical and numerical values.
Maximum resolution of 0.0001 mm or 0.000001 inch.
Programmable: – Visual limit indicators – Internal data collection – Software revision updates installed via USB drive.
Internal data storage capacity for later downloading to PC.
Portable. Uses external power supply.
Adjustable bore diameter range from 9.40 mm to 38.10 mm (0.370 in. to 1.500 in.).
Optional Extended Bore diameter range from 38.10 mm to 76.20 mm (1.500 in. to 3.000 in.) using PG-250E Extension Finger Set.
Export data to a PC by using USB drive or direct via cable.
Displays the Average, Median, Standard Deviation, Minimum, and Maximum of a series of measurements.
The new PGE-6000 can utilize the PG-400 or PG-500 setting fixtures or customer’s ring gages to set master bore size.
The visual indicator reports high and low limits, depicting an “in” or “out” of tolerance condition.
Sunnen’s new electronically amplified comparative PGE-6000 Bore Gaging System beats old-style mechanical gages in every respect. Its simplified design, coupled with a sophisticated electronic package, makes it the most versatile bore gaging system on the market. This system measures in both inches and millimeters.
The new PGE-6000 features a menu-driven operator interface. Its potential is almost unlimited. You are free to “customize” its usage according to your own preference and choose what you want to display and how you want to display it. The new PGE-6000 electronic gaging system knows no rival for accuracy, reliability, versatility, simplicity and economy.
FEATURES + BENEFITS
- Simple and quick calibration of gage.
- Easy to follow setup menu.
- Selectable between two scale settings, “Narrow” mode or “Wide” mode.
- Display in either millimeters or inches.
- Single or Multiple measurements.
- Batch or Serial number modes.
- Programmable operator-defined default settings.
- Display both graphical and numerical values.
- Maximum resolution of 0.0001 mm or 0.000001 inch.
- Programmable: – Visual limit indicators – Internal data collection – Software revision updates installed via USB drive.
- Internal data storage capacity for later downloading to PC.
- Portable. Uses external power supply.
- Adjustable bore diameter range from 9.40 mm to 38.10 mm (0.370 in. to 1.500 in.).
- Optional Extended Bore diameter range from 38.10 mm to 76.20 mm (1.500 in. to 3.000 in.) using PG-250E Extension Finger Set.
- Export data to a PC by using USB drive or direct via cable.
- Displays the Average, Median, Standard Deviation, Minimum, and Maximum of a series of measurements.
- The new PGE-6000 can utilize the PG-400 or PG-500 setting fixtures or customer’s ring gages to set master bore size.
- The visual indicator reports high and low limits, depicting an “in” or “out” of tolerance condition.