Sunnen Products Company Datasheets for Hones and Honing Tools

Hones and honing tools are abrasive products used to refine the finish of internal bores and external surfaces.
Hones and Honing Tools: Learn more

Product Name Notes
MACHINE SPECIFICATIONS Standard: 5,92mm - 12,47mm (.233" - .491") 12,47mm - 26,39mm (.491" - 1.039" Custom: 3,78mm - 5,84 mm and 26,39mm -37,64mm (.149" - .233" and 1.039" - 1.482")...
SPECIFICATIONS For diameters from 63.5 mm (2.500 in) and above. FEATURES & BENEFITS Integral air gage available for in-process measurement and optimum control of thebore diameter. Precision multi-stone honing tools...
Diamond Hone multi-stone are suitable for most materials and operations. The DH-Tools uses Sunnen Diamond StoneSets and PHTBrush Sets. Designed for use on Sunnen CV, CK, and SV10 series machines...
Don't be fooled by fixed diameter brushes that claim the ability to produce a proper plateau finish. The only way to obtain a true plateau is to apply even pressure...
General Hone, a Sunnen Company, manufactures and supplies the broadest line of honing abrasives designed to remove large amounts of material more quickly than usually believed possible. The line includes...
Portahones are to be used in applications below the MPS-H50 Hone Head diameter range or in situations where longer stone length is required to bridge ports or other interruptions that...
Sunnen Diamond Plated Honing Tools are available for precision bore finishing in industrial applications using Sunnen, Nagel, Belden, AccuCut, Engis, and other types of high-production honing equipment - virtually any...
Sunnen now supplies plated diamond single pass honing tools and sleeves designed for your specific high production application. Backed by more than 25 years of single pass honing technology, Single...
Sunnen Portable Hones are fast and efficient for all kinds of bore-sizing work. They can be run in an electric drill, air drill, drill press, or honing rig and are...
Sunnen Superabrasives are the most advanced metal-cutting abrasives available in the world today. Their outstanding performance ensures the honing of even the most difficult materials, that until now, have resisted...
Sunnen's GHSS Single-Stage Multi-Stone tools use precision graded Sunnen metal bond CBN and diamond abrasives to provide fast cycle times, consistent geometry as well as surface finish accuracy. GHSS tools...
Sunnen's GHTS two-stage multi-stone tool performs both rough and finish honing operation without changing stones. This process reduces overall bore sizing costs. The GHTS is ideal for bore diameter ranges...
The MPS Tooling System can be used to convert any "big work" honing machine into a modern "state-of-the-art" bore finishing system. Allows you to hone a wide variety of materials,...
The Sunnen GNH Giant Portable Hone is a hand feed unit specifically designed for large diameter work on deep bores, or parts with limited access for stone adjustment in diameters...
These expandable, diamond-plated tools, are capable of sizing and finishing thousands of parts within 50 millionth of an inch (0,00127 millimeter) size tolerance when used in the Sunnen CGM-1000, CGM-5000,...
These expandable, superabrasive honing tools, are capable of sizing and finishing thousands of connecting rods when used with the Sunnen ML-3500 and EC-3500 machines. If your application requires automated parts...