Sunnen Products Company Precision Gage AG-400

Description
No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for both clearance and press type pin fits and the journal end of connecting rods. Both gages come complete with setting fixture, calibrator rings, medium and large extension point sets, accessory case, mounting bracket and instructions. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS AG-300 Range: 9,5 mm – 85, 7 mm (.375 – 3.375 in) AG- 400 Range: 18 mm – 68 mm (,720 – 2.687 in) Fingers are .600 in longer than AG-300 for use with larger diameter pistons with shorter wrist pins FEATURES & BENEFITS Checks rod journal bore for distortion Assures correct size within .0001 in Anyone can use it. No "feel" required Measures size instantly Wear-compensated gage points assure permanent accuracy. Assures exact fits required by high tech engines
Description
No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for both clearance and press type pin fits and the journal end of connecting rods. Both gages come complete with setting fixture, calibrator rings, medium and large extension point sets, accessory case, mounting bracket and instructions. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS AG-300 Range: 9,5 mm – 85, 7 mm (.375 – 3.375 in) AG- 400 Range: 18 mm – 68 mm (,720 – 2.687 in) Fingers are .600 in longer than AG-300 for use with larger diameter pistons with shorter wrist pins FEATURES & BENEFITS Checks rod journal bore for distortion Assures correct size within .0001 in Anyone can use it. No "feel" required Measures size instantly Wear-compensated gage points assure permanent accuracy. Assures exact fits required by high tech engines

Suppliers

Company
Product
Description
Supplier Links
Precision Gage - AG-400 - Sunnen Products Company
St. Louis, MO, United States
Precision Gage
AG-400
Precision Gage AG-400
No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for both clearance and press type pin fits and the journal end of connecting rods. Both gages come complete with setting fixture, calibrator rings, medium and large extension point sets, accessory case, mounting bracket and instructions. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS AG-300 Range: 9,5 mm – 85, 7 mm (.375 – 3.375 in) AG- 400 Range: 18 mm – 68 mm (,720 – 2.687 in) Fingers are .600 in longer than AG-300 for use with larger diameter pistons with shorter wrist pins FEATURES & BENEFITS Checks rod journal bore for distortion Assures correct size within .0001 in Anyone can use it. No "feel" required Measures size instantly Wear-compensated gage points assure permanent accuracy. Assures exact fits required by high tech engines

No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for both clearance and press type pin fits and the journal end of connecting rods.

Both gages come complete with setting fixture, calibrator rings, medium and large extension point sets, accessory case, mounting bracket and instructions.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • AG-300 Range: 9,5 mm – 85, 7 mm (.375 – 3.375 in)
  • AG- 400 Range:
    • 18 mm – 68 mm (,720 – 2.687 in)
    • Fingers are .600 in longer than AG-300 for use with larger diameter pistons with shorter wrist pins

FEATURES & BENEFITS

  • Checks rod journal bore for distortion
  • Assures correct size within .0001 in
  • Anyone can use it. No "feel" required
  • Measures size instantly
  • Wear-compensated gage points assure permanent accuracy.
  • Assures exact fits required by high tech engines
Supplier's Site

Technical Specifications

  Sunnen Products Company
Product Category Dimensional Gages and Instruments
Product Number AG-400
Product Name Precision Gage
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, Standard Resolution, 16 mm Travel, 9 lb. Load - BM11.16 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details