Park Systems, Inc. Datasheets for Biological Microscopes
Biological microscopes are used to study organisms and their vital processes.
Biological Microscopes: Learn more
| Product Name | Notes |
|---|---|
| Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM... | |
| The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for... | |
| The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users... | |
| The XE-NSOM is specially designed and tailored for advanced optical measurements including Near-field Scanning Optical Microscopy (NSOM), Raman Spectrometry, and Confocal Microscopy. The XE-NSOM provides a complete AFM system setup... | |
| With the arrival of the XE-150, Park Systems’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM... | |
| XE-70 is Park Systems’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs,... | |
| XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The... |