Park Systems, Inc. XE-100

Description
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and engineering. It can adopt a wide range of optical coupling with its open side access.Supports all XE modes and options Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Out of plane motion of less than 2 nm over entire scan range • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Up to 25 μm Z-scan by high force scanner • Accurate height measurements • Reduced drift rate of less than 0.5 nm/min Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Wide open access to the tip and sample • Snap tip exchange & EZ Laser beam alignment • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Full Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Motorized sample stage with Step-and-Scan automated measurements
Datasheet
Description
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and engineering. It can adopt a wide range of optical coupling with its open side access.Supports all XE modes and options Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Out of plane motion of less than 2 nm over entire scan range • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Up to 25 μm Z-scan by high force scanner • Accurate height measurements • Reduced drift rate of less than 0.5 nm/min Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Wide open access to the tip and sample • Snap tip exchange & EZ Laser beam alignment • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Full Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Motorized sample stage with Step-and-Scan automated measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XE-100 -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-100
XE-100
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and engineering. It can adopt a wide range of optical coupling with its open side access.Supports all XE modes and options Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Out of plane motion of less than 2 nm over entire scan range • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Up to 25 μm Z-scan by high force scanner • Accurate height measurements • Reduced drift rate of less than 0.5 nm/min Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Wide open access to the tip and sample • Snap tip exchange & EZ Laser beam alignment • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Full Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Motorized sample stage with Step-and-Scan automated measurements

The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and engineering. It can adopt a wide range of optical coupling with its open side access.Supports all XE modes and options
Artifact Free Imaging by Crosstalk Elimination
• Two independent, closed- loop XY and Z flexure scanners for sample and tip
• Out of plane motion of less than 2 nm over entire scan range
• Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow
• Up to 25 μm Z-scan by high force scanner
• Accurate height measurements
• Reduced drift rate of less than 0.5 nm/min
Ultimate AFM Resolution by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Immunity from parameter-dependent results observed in tapping imaging
User Convenience by EZ Design
• Wide open access to the tip and sample
• Snap tip exchange & EZ Laser beam alignment
• Dovetail-lock mount for easy head removal
• Direct on-axis optics for high resolution optical viewing
• Motorized optics stage
Full Option Compatibility with Modular Platform
• Full SPM modes and options
• Open side access for optical coupling
• Motorized sample stage with Step-and-Scan automated measurements

Datasheet

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-100
Application Biological / Life Sciences
Grade Benchtop; Research
Microscope Type Scanning Probe / Atomic Force
Features Digital Display; Monocular
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 5064245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 40 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details