Park Systems, Inc. XE-70

Description
XE-70 is Park Systems’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing
Datasheet
Description
XE-70 is Park Systems’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XE-70 -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-70
XE-70
XE-70 is Park Systems’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing

XE-70 is Park Systems’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line.

Artifact Free Imaging by Crosstalk Elimination
• Two independent, closed- loop XY and Z flexure scanners for sample and tip
• Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow
• Out of plane motion of less than 2 nm over entire scan range
• Up to 25 μm Z-scan by high force scanner
• Accurate height measurements
Ultimate AFM Resolution by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Immunity from parameter-dependent results observed in tapping imaging
User Convenience by EZ Design
• Open side access for easy sample or tip exchange
• Dovetail-lock mount for easy head removal
• Direct on-axis optics for high resolution optical viewing

Datasheet

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-70
Application Biological / Life Sciences
Grade Benchtop; Research
Microscope Type Scanning Probe / Atomic Force
Features Digital Display; Mechanical Stage; Monocular
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-120i Electron Microscope - JEM-120i - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Magnification 50 to 1500000 X
Resolution 0.2000 to 0.1400 nm (2 to 1.4 Å)
View Details
Brightfield Imaging Industrial Microscope - LC35 - Evident Scientific
Specs
Application Semiconductor
Grade Benchtop
Optical Technique Brightfield
View Details