Park Systems, Inc. XE-200

Description
The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users an encoded XY stage that travels over the entire 200 mm x 200 mm sample area, an XY scan range of 100 µm x 100 µm, and a Z scan range of up to 25 µm. Also, the Step-and-Scan automated sample measurement greatly minimize the user’s required participation during system operation. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Extended Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Automated sample measurements with motorized sample stage • Full travel range over 200 mm wafer
Description
The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users an encoded XY stage that travels over the entire 200 mm x 200 mm sample area, an XY scan range of 100 µm x 100 µm, and a Z scan range of up to 25 µm. Also, the Step-and-Scan automated sample measurement greatly minimize the user’s required participation during system operation. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Extended Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Automated sample measurements with motorized sample stage • Full travel range over 200 mm wafer

Suppliers

Company
Product
Description
Supplier Links
XE-200 -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-200
XE-200
The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users an encoded XY stage that travels over the entire 200 mm x 200 mm sample area, an XY scan range of 100 µm x 100 µm, and a Z scan range of up to 25 µm. Also, the Step-and-Scan automated sample measurement greatly minimize the user’s required participation during system operation. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Extended Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Automated sample measurements with motorized sample stage • Full travel range over 200 mm wafer

The XE-200 is an AFM with increased capacity that supports 200 mm wafer investigation. In addition to the precise scan performance provided by True Non-Contact mode, the XE-200 offers users an encoded XY stage that travels over the entire 200 mm x 200 mm sample area, an XY scan range of 100 µm x 100 µm, and a Z scan range of up to 25 µm. Also, the Step-and-Scan automated sample measurement greatly minimize the user’s required participation during system operation.

Artifact Free Imaging by Crosstalk Elimination
• Two independent, closed-loop XY and Z flexure scanners for sample and tip
• Flat and linear XY scan of 100 μm x 100 μm with low residual bow
• Out of plane motion of less than 2 nm over entire scan range
• Up to 25 μm Z-scan by high force scanner
• Accurate height measurements

Ultimate AFM Resolution by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Immunity from parameter-dependent results observed in tapping imaging

User Convenience by EZ Design
• Open side access for easy sample or tip exchange
• Dovetail-lock mount for easy head removal
• Direct on-axis optics for high resolution optical viewing
• Motorized optics stage

Extended Option Compatibility with Modular Platform
• Full SPM modes and options
• Open side access for optical coupling
• Automated sample measurements with motorized sample stage
• Full travel range over 200 mm wafer

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-200
Application Biological / Life Sciences
Grade Benchtop; Research
Microscope Type Scanning Probe / Atomic Force
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 9132478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 5 to 200 X
View Details