Park Systems, Inc. XE-150

Description
With the arrival of the XE-150, Park Systems’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement, 150 mm × 150 mm, and allows full travel over the entire sample. Also, the Step-and-Scan automated sample measurement greatly minimizes user’s required presence during system operation Artifact Free Imaging by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Advanced Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Automated sample measurements with motorized sample stage • Full travel range over 150 mm wafer (No sample rotation required)
Datasheet
Description
With the arrival of the XE-150, Park Systems’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement, 150 mm × 150 mm, and allows full travel over the entire sample. Also, the Step-and-Scan automated sample measurement greatly minimizes user’s required presence during system operation Artifact Free Imaging by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Advanced Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Automated sample measurements with motorized sample stage • Full travel range over 150 mm wafer (No sample rotation required)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XE-150 -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-150
XE-150
With the arrival of the XE-150, Park Systems’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement, 150 mm × 150 mm, and allows full travel over the entire sample. Also, the Step-and-Scan automated sample measurement greatly minimizes user’s required presence during system operation Artifact Free Imaging by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Advanced Option Compatibility with Modular Platform • Full SPM modes and options • Open side access for optical coupling • Automated sample measurements with motorized sample stage • Full travel range over 150 mm wafer (No sample rotation required)

With the arrival of the XE-150, Park Systems’ large sample AFM, Non-Contact AFM imaging has become the most feasible and practical way to scan your large samples with ultimate AFM resolution and reliability. The XY motorized sample stage is optimized for both small and large sample placement, 150 mm × 150 mm, and allows full travel over the entire sample. Also, the Step-and-Scan automated sample measurement greatly minimizes user’s required presence during system operation

Artifact Free Imaging by Crosstalk Elimination
• Two independent, closed-loop XY and Z flexure scanners for sample and tip
• Flat and linear XY scan of 100 μm x 100 μm with low residual bow
• Out of plane motion of less than 2 nm over entire scan range
• Up to 25 μm Z-scan by high force scanner
• Accurate height measurements
Ultimate AFM Resolution by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Immunity from parameter-dependent results observed in tapping imaging
User Convenience by EZ Design
• Open side access for easy sample or tip exchange
• Dovetail-lock mount for easy head removal
• Direct on-axis optics for high resolution optical viewing
• Motorized optics stage
Advanced Option Compatibility with Modular Platform
• Full SPM modes and options
• Open side access for optical coupling
• Automated sample measurements with motorized sample stage
• Full travel range over 150 mm wafer (No sample rotation required)

Datasheet

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-150
Application Biological / Life Sciences
Grade Benchtop; Research
Microscope Type Scanning Probe / Atomic Force
Features Digital Display; Monocular
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 8882904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 400 to 470 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details