Park Systems, Inc. XE-Bio

Description
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. Designed for non-invasive in-liquid imaging, the combined imaging capability of AFM, ICM, and inverted optical microscopy makes the XE-Bio ideal for imaging biological samples, such as living cells, in dynamic conditions. Moreover, ICM can be adapted to enable a host of powerful applications in nanoscale electrophysiology. Powerful 3-in-1 Nanoscale Research Tool with Modular Platform • True Non-Contact Atomic Force Microscope (AFM) • Ion Conductance Microscope (ICM) • Inverted Optical Microscope Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging • Single molecule Force-Distance spectroscopy with automated data analysis Non-invasive In-liquid Imaging by ICM • Monitoring ion channels of single living cells • Unique functional capability of targeted localized stimulation • Enable nanoscale patch-clamping for electrophysiology • Environmental chamber for temperature, pH, and humidity control Fully Integrated Inverted Optical Microscope • Compatible with phase contrast and DIC imaging • Also compatible with fluorescence microscopy • Advanced image overlay functions
Datasheet
Description
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. Designed for non-invasive in-liquid imaging, the combined imaging capability of AFM, ICM, and inverted optical microscopy makes the XE-Bio ideal for imaging biological samples, such as living cells, in dynamic conditions. Moreover, ICM can be adapted to enable a host of powerful applications in nanoscale electrophysiology. Powerful 3-in-1 Nanoscale Research Tool with Modular Platform • True Non-Contact Atomic Force Microscope (AFM) • Ion Conductance Microscope (ICM) • Inverted Optical Microscope Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging • Single molecule Force-Distance spectroscopy with automated data analysis Non-invasive In-liquid Imaging by ICM • Monitoring ion channels of single living cells • Unique functional capability of targeted localized stimulation • Enable nanoscale patch-clamping for electrophysiology • Environmental chamber for temperature, pH, and humidity control Fully Integrated Inverted Optical Microscope • Compatible with phase contrast and DIC imaging • Also compatible with fluorescence microscopy • Advanced image overlay functions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XE-Bio -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-Bio
XE-Bio
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. Designed for non-invasive in-liquid imaging, the combined imaging capability of AFM, ICM, and inverted optical microscopy makes the XE-Bio ideal for imaging biological samples, such as living cells, in dynamic conditions. Moreover, ICM can be adapted to enable a host of powerful applications in nanoscale electrophysiology. Powerful 3-in-1 Nanoscale Research Tool with Modular Platform • True Non-Contact Atomic Force Microscope (AFM) • Ion Conductance Microscope (ICM) • Inverted Optical Microscope Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging • Single molecule Force-Distance spectroscopy with automated data analysis Non-invasive In-liquid Imaging by ICM • Monitoring ion channels of single living cells • Unique functional capability of targeted localized stimulation • Enable nanoscale patch-clamping for electrophysiology • Environmental chamber for temperature, pH, and humidity control Fully Integrated Inverted Optical Microscope • Compatible with phase contrast and DIC imaging • Also compatible with fluorescence microscopy • Advanced image overlay functions

XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. Designed for non-invasive in-liquid imaging, the combined imaging capability of AFM, ICM, and inverted optical microscopy makes the XE-Bio ideal for imaging biological samples, such as living cells, in dynamic conditions. Moreover, ICM can be adapted to enable a host of powerful applications in nanoscale electrophysiology.

Powerful 3-in-1 Nanoscale Research Tool with Modular Platform
• True Non-Contact Atomic Force Microscope (AFM)
• Ion Conductance Microscope (ICM)
• Inverted Optical Microscope
Ultimate AFM Resolution by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Immunity from parameter-dependent results observed in tapping imaging
• Single molecule Force-Distance spectroscopy with automated data analysis
Non-invasive In-liquid Imaging by ICM
• Monitoring ion channels of single living cells
• Unique functional capability of targeted localized stimulation
• Enable nanoscale patch-clamping for electrophysiology
• Environmental chamber for temperature, pH, and humidity control
Fully Integrated Inverted Optical Microscope
• Compatible with phase contrast and DIC imaging
• Also compatible with fluorescence microscopy
• Advanced image overlay functions

Datasheet

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-Bio
Application Biological / Life Sciences
Grade Benchtop
Microscope Type Scanning Probe / Atomic Force
Optical Technique Inverted Optical Microscope
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 8882936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 200 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details